RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
RF Power Field-Effect Transistor, 1-Element, S Band, Silicon, N-Channel, Metal-oxide Semiconductor FET
Manufacturer: NXP
Win Source Part Number: 847072-MHT1008NT1
Features: RF Mosfet
Package: Reel - TR
Family Name: MHT1008
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 935320685515, 568-13887-6, 568-13887-1, MHT1008NT1-ND, 568-13887-2
RF MOSFET LDMOS PLD1.5W
RF MOSFET LDMOS 28V PLD-1.5W
RF MOSFET Transistors RF Power LDMOS Transistor for Consumer and Commercial Cooking, 2450 MHz, 12.5 W CW, 28 V
RF Power LDMOS Transistor for Consumer and Commercial Cooking, 2450 MHz, 12.5 W CW, 28 V / REEL RoHS Compliant: Yes
| Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | RF MOSFET Transistors | RF MOSFET Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | MHT1008NT1 | 847072-MHT1008NT1 | MHT1008NT1 | MHT1008NT1 | MHT1008NT1 | 01AC9324 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MHT1008NT1 | RF FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | RF MOSFET Transistors | Rf Power Ldmos Transistor For Consumer And Commercial Cooking, 2450 Mhz, 12.5 W Cw, 28 V / Reel Rohs Compliant Nxp | |
| Polarity | N-Channel | |||||
| Package Type | PLD4L | SOT3 | PLD-1.5W | PLD-1.5W | TO-3 | |
| Packing Method | Tape Reel; Tape & Reel | Bulk; Bulk | ||||
| Transistor Technology / Material | LDMOS |