NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MFS5600AMBA0ES

Description
Win Source Part Number: 1183049-MFS5600AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 490 Current - Supply: 140µA Voltage - Supply: 2.7V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935410755557,568-MFS 5600AMBA0ES
Request a Quote Datasheet
Description
Win Source Part Number: 1183049-MFS5600AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 490 Current - Supply: 140µA Voltage - Supply: 2.7V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935410755557,568-MFS 5600AMBA0ES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1183049-MFS5600AMBA0ES - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1183049-MFS5600AMBA0ES
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1183049-MFS5600AMBA0ES
Win Source Part Number: 1183049-MFS5600AMBA0 ES Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Series: Automotive, AEC-Q100 Package: Tray Applications: Automotive Standard Package: 490 Current - Supply: 140µA Voltage - Supply: 2.7V ~ 36V Mounting Type: Surface Mount, Wettable Flank Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935410755557,568-MFS 5600AMBA0ES

Win Source Part Number: 1183049-MFS5600AMBA0ES
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive
Standard Package: 490
Current - Supply: 140µA
Voltage - Supply: 2.7V ~ 36V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935410755557,568-MFS5600AMBA0ES

Buy Now Datasheet
Power Management Ic, -40 To 125Deg C Rohs Compliant Nxp - 64AJ4544 - Newark, An Avnet Company
Chicago, IL, United States
Power Management Ic, -40 To 125Deg C Rohs Compliant Nxp
64AJ4544
Power Management Ic, -40 To 125Deg C Rohs Compliant Nxp 64AJ4544
POWER MANAGEMENT IC, -40 TO 125DEG C ROHS COMPLIANT: YES

POWER MANAGEMENT IC, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Power Management - Specialized - MFS5600AMBA0ES - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MFS5600AMBA0ES
Power Management - Specialized MFS5600AMBA0ES
Automotive PMIC 32-HVQFN (5x5)

Automotive PMIC 32-HVQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1183049-MFS5600AMBA0ES 64AJ4544 MFS5600AMBA0ES
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management Ic, -40 To 125Deg C Rohs Compliant Nxp Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details