NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs MFRC63102HN,151

Description
Win Source Part Number: 1010608-MFRC63102HN, 151 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE® Type: RFID Reader Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI, UART Standards: ISO 14443, MIFARE Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MFRC63102HN,151-ND,9 35297333151,568-1152 9 Base Product Number: MFRC63102
Request a Quote Datasheet
Description
Win Source Part Number: 1010608-MFRC63102HN, 151 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE® Type: RFID Reader Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI, UART Standards: ISO 14443, MIFARE Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MFRC63102HN,151-ND,9 35297333151,568-1152 9 Base Product Number: MFRC63102
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1010608-MFRC63102HN,151 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1010608-MFRC63102HN,151
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1010608-MFRC63102HN,151
Win Source Part Number: 1010608-MFRC63102HN, 151 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE® Type: RFID Reader Package: Tray Standard Package: 490 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI, UART Standards: ISO 14443, MIFARE Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VFQFN Exposed Pad Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: MFRC63102HN,151-ND,9 35297333151,568-1152 9 Base Product Number: MFRC63102

Win Source Part Number: 1010608-MFRC63102HN,151
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: MIFARE®
Type: RFID Reader
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C, SPI, UART
Standards: ISO 14443, MIFARE
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: MFRC63102HN,151-ND,935297333151,568-11529
Base Product Number: MFRC63102

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1010608-MFRC63102HN,151
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details