NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC63003HNE MFRC63003HNE

Description
Manufacturer: NXP Win Source Part Number: 926975-MFRC63003HNE Series: MIFARE® Operating Temperature Range: -40°C ~ 105°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MFRC63003 Categories: RF/IF and RFID Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 568-13700, 935306217551, MFRC63003HNE-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926975-MFRC63003HNE Series: MIFARE® Operating Temperature Range: -40°C ~ 105°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MFRC63003 Categories: RF/IF and RFID Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 568-13700, 935306217551, MFRC63003HNE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC63003HNE - 926975-MFRC63003HNE - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC63003HNE
926975-MFRC63003HNE
RFID, RF Access, Monitoring ICs - MFRC63003HNE 926975-MFRC63003HNE
Manufacturer: NXP Win Source Part Number: 926975-MFRC63003HNE Series: MIFARE® Operating Temperature Range: -40°C ~ 105°C (TA) Features: RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: MFRC63003 Categories: RF/IF and RFID Case / Package: 32-HVQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8517.62.0090 Other Part Number: 568-13700, 935306217551, MFRC63003HNE-ND

Manufacturer: NXP
Win Source Part Number: 926975-MFRC63003HNE
Series: MIFARE®
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: RFID Transponder IC 13.56MHz ISO 14443, MIFARE I²C, SPI, UART 2.5V ~ 5.5V 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MFRC63003
Categories: RF/IF and RFID
Case / Package: 32-HVQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8517.62.0090
Other Part Number: 568-13700, 935306217551, MFRC63003HNE-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 926975-MFRC63003HNE
Product Name RFID, RF Access, Monitoring ICs - MFRC63003HNE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060267P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details