NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC531 MFRC531

Description
Manufacturer: NXP Win Source Part Number: 208256-MFRC531 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 208256-MFRC531 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC531 - 208256-MFRC531 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC531
208256-MFRC531
RFID, RF Access, Monitoring ICs - MFRC531 208256-MFRC531
Manufacturer: NXP Win Source Part Number: 208256-MFRC531 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 3.3 V to 5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 208256-MFRC531
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 32-SO
Supply Voltage - Operating: 3.3 V to 5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 208256-MFRC531
Product Name RFID, RF Access, Monitoring ICs - MFRC531
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products