NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC52302HN1,151 MFRC52302HN1,151

Description
Manufacturer: NXP Win Source Part Number: 003428-MFRC52302HN1, 151 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 003428-MFRC52302HN1, 151 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC52302HN1,151 - 003428-MFRC52302HN1,151 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC52302HN1,151
003428-MFRC52302HN1,151
RFID, RF Access, Monitoring ICs - MFRC52302HN1,151 003428-MFRC52302HN1,151
Manufacturer: NXP Win Source Part Number: 003428-MFRC52302HN1, 151 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V

Manufacturer: NXP
Win Source Part Number: 003428-MFRC52302HN1,151
Packaging: Tray
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 2.5 V to 3.3 V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 003428-MFRC52302HN1,151
Product Name RFID, RF Access, Monitoring ICs - MFRC52302HN1,151
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1899985P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details