NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC523 MFRC523

Description
Manufacturer: NXP Win Source Part Number: 087846-MFRC523 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 087846-MFRC523 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC523 - 087846-MFRC523 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC523
087846-MFRC523
RFID, RF Access, Monitoring ICs - MFRC523 087846-MFRC523
Manufacturer: NXP Win Source Part Number: 087846-MFRC523 Packaging: Tray Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 32-HVQFN (5x5) Supply Voltage - Operating: 2.5 V to 3.3 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 087846-MFRC523
Packaging: Tray
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 2.5 V to 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 087846-MFRC523
Product Name RFID, RF Access, Monitoring ICs - MFRC523
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2448573 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Supervisor IC - 691-STM6821MWY6F - ERSAELECTRONICS PTE. LTD.
Specs
Type Bulk
View Details
2 suppliers
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details