Manufacturer: NXP
Win Source Part Number: 088336-MFRC522
Packaging: Tray
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-HVQFN (5x5)
Supply Voltage - Operating: 2.5 V to 3.3 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 088336-MFRC522 |
| Product Name | RFID, RF Access, Monitoring ICs - MFRC522 |
| Output Options | Inverting |