NXP Semiconductors RFID, RF Access, Monitoring ICs - MFRC500 MFRC500

Description
Manufacturer: NXP Win Source Part Number: 044688-MFRC500 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 044688-MFRC500 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MFRC500 - 044688-MFRC500 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MFRC500
044688-MFRC500
RFID, RF Access, Monitoring ICs - MFRC500 044688-MFRC500
Manufacturer: NXP Win Source Part Number: 044688-MFRC500 Packaging: Tube/Rail Type: RFID Reader Frequency: 13.56MHz Standards: ISO 14443, MIFARE Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 32-SO Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 044688-MFRC500
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 13.56MHz
Standards: ISO 14443, MIFARE
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 32-SO
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 044688-MFRC500
Product Name RFID, RF Access, Monitoring ICs - MFRC500
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468 - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TL431AQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8840QM175-T - 1135585-ACT8840QM175-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details