NXP Semiconductors RFID, RF Access, Monitoring ICs MF2DL1001DUD/02V

Description
IC
Datasheet
Description
IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF2DL1001DUD/02V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF2DL1001DUD/02V
RFID, RF Access, Monitoring ICs MF2DL1001DUD/02V
IC

IC

Buy Now Datasheet
RFID, RF Access, Monitoring ICs - MF2DL1001DUD/02V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF2DL1001DUD/02V
RFID, RF Access, Monitoring ICs MF2DL1001DUD/02V
RFID Transponder IC 13.56MHz Mifare, ISO 14443, ISO 7816-4 Die

RFID Transponder IC 13.56MHz Mifare, ISO 14443, ISO 7816-4 Die

Buy Now Datasheet
Integrated Circuits (ICs) - RF & Radio - RF Chips - MF2DL1001DUD/02V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - RF & Radio - RF Chips
MF2DL1001DUD/02V
Integrated Circuits (ICs) - RF & Radio - RF Chips MF2DL1001DUD/02V
Integrated Circuits (ICs) - RF & Radio - RF Chips

Integrated Circuits (ICs) - RF & Radio - RF Chips

Supplier's Site
RFID, RF Access, Monitoring ICs - MF2DL1001DUD/02V - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF2DL1001DUD/02V
RFID, RF Access, Monitoring ICs MF2DL1001DUD/02V
MIFARE DESFIRE LIGHT CONTACTLESS

MIFARE DESFIRE LIGHT CONTACTLESS

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips Network and Communication Chips Network and Communication Chips
Product Number MF2DL1001DUD/02V MF2DL1001DUD/02V MF2DL1001DUD/02V MF2DL1001DUD/02V
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs Integrated Circuits (ICs) - RF & Radio - RF Chips RFID, RF Access, Monitoring ICs
Device Type Receiver Receiver RFID Transponder
Unlock Full Specs
to access all available technical data

Similar Products

Radio module 450MHz - AS-XBEE-450MHZ-WW-UFLSMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
GPS Antennas - 1248665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - 4823-NRF52810-QCAA-E-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
RF Modulators - TRF370333IRGET - ODG (Origin Data Global)
Specs
Supply Voltage Other; 4.5V ~ 5.5V
Package Type 24-VFQFN Exposed Pad
View Details
2 suppliers