NXP Semiconductors RF/IF and RFID - RFID, RF Access, Monitoring ICs MF1SPLUS8031DA4/03

Description
Win Source Part Number: 1078547-MF1SPLUS8031 DA4/03 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE PLUS™ Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 16,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: UART Standards: ISO 14443, MIFARE Package / Case: MOA4, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): MF1S5030XDA4/V1J; MF3MOD4101DA4/05,1; MF3MODH4101DA4/05,; SL2FCS2001DV/DH,1193 5293108118; MF1SPLUS8031DA4/03.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935293108118 Base Product Number: MF1SPLUS8031
Request a Quote Datasheet
Description
Win Source Part Number: 1078547-MF1SPLUS8031 DA4/03 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE PLUS™ Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 16,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: UART Standards: ISO 14443, MIFARE Package / Case: MOA4, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): MF1S5030XDA4/V1J; MF3MOD4101DA4/05,1; MF3MODH4101DA4/05,; SL2FCS2001DV/DH,1193 5293108118; MF1SPLUS8031DA4/03.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935293108118 Base Product Number: MF1SPLUS8031
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1078547-MF1SPLUS8031DA4/03 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1078547-MF1SPLUS8031DA4/03
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1078547-MF1SPLUS8031DA4/03
Win Source Part Number: 1078547-MF1SPLUS8031 DA4/03 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: MIFARE PLUS™ Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 16,500 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: UART Standards: ISO 14443, MIFARE Package / Case: MOA4, Smart Card Module Supplier Device Package: PLLMC Temperature Range - Operating: -25°C ~ 70°C Alternative Parts (Cross-Reference): MF1S5030XDA4/V1J; MF3MOD4101DA4/05,1; MF3MODH4101DA4/05,; SL2FCS2001DV/DH,1193 5293108118; MF1SPLUS8031DA4/03.; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935293108118 Base Product Number: MF1SPLUS8031

Win Source Part Number: 1078547-MF1SPLUS8031DA4/03
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: MIFARE PLUS™
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 16,500
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: UART
Standards: ISO 14443, MIFARE
Package / Case: MOA4, Smart Card Module
Supplier Device Package: PLLMC
Temperature Range - Operating: -25°C ~ 70°C
Alternative Parts (Cross-Reference): MF1S5030XDA4/V1J; MF3MOD4101DA4/05,1; MF3MODH4101DA4/05,; SL2FCS2001DV/DH,11935293108118; MF1SPLUS8031DA4/03.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935293108118
Base Product Number: MF1SPLUS8031

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1078547-MF1SPLUS8031DA4/03
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products