NXP Semiconductors RFID, RF Access, Monitoring ICs MF1PLUS6001DUD/03,

Description
IC RFID TRANSP 13.56MHZ PLLMC
Datasheet
Description
IC RFID TRANSP 13.56MHZ PLLMC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MF1PLUS6001DUD/03, - ODG (Origin Data Global)
Shenzhen, China
RFID, RF Access, Monitoring ICs
MF1PLUS6001DUD/03,
RFID, RF Access, Monitoring ICs MF1PLUS6001DUD/03,
IC RFID TRANSP 13.56MHZ PLLMC

IC RFID TRANSP 13.56MHZ PLLMC

Supplier's Site Datasheet
RFID, RF Access, Monitoring ICs - MF1PLUS6001DUD/03, - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID, RF Access, Monitoring ICs
MF1PLUS6001DUD/03,
RFID, RF Access, Monitoring ICs MF1PLUS6001DUD/03,
RFID Transponder IC 13.56MHz ISO 14443 MOA4, Smart Card Module

RFID Transponder IC 13.56MHz ISO 14443 MOA4, Smart Card Module

Buy Now Datasheet

Technical Specifications

  ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Network and Communication Chips Network and Communication Chips
Product Number MF1PLUS6001DUD/03, MF1PLUS6001DUD/03,
Product Name RFID, RF Access, Monitoring ICs RFID, RF Access, Monitoring ICs
Device Type RFID Transponder Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Butler Matrix KBM9020080 - KBM9020080 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 8000 MHz
View Details
RF Receivers - SI4766-A20-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details
RF Transceiver ICs - 4823-NRF52832-CIAA-G-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
GPS Antennas - 1408050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details