RF Amplifier IC W-CDMA 1.88GHz ~ 2.1GHz TO-272 WB-14
Manufacturer: NXP
Win Source Part Number: 041585-MD7IC2050NBR1
Packaging: Reel - TR
Test Frequency: 2.01GHz
Frequency: 1.88GHz to 2.1GHz
Gain: 30.5dB
P1dB: 47.8dBm (60W)
RF Type: W-CDMA
Family Name: MD7IC2050
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: TO-272 WB-14
Supply Voltage - Operating: 28V
Operating Supply Current: 230mA
Alternative Parts (Cross-Reference): MD7IC2050GNR1; MD7IC2050NR1;
Introduction Date: August 08, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC AMP CDMA 1.88-2.1GHZ TO272WB
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | MD7IC2050NBR1-ND | 041585-MD7IC2050NBR1 | MD7IC2050NBR1 |
| Product Name | RF Amplifiers | RF Amplifiers - MD7IC2050NBR1 | RF and Wireless - RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Applications | Mobile / Wireless Systems; W-CDMA | RF Microwave | |
| Frequency Range | 1880 to 2100 MHz | 1880 to 2100 MHz | 1880 to 2100 MHz |
| Minimum Gain | 30.5 dB | 30.5 dB | ? to 30.5 dB |
| Maximum Gain | 30.5 dB | 30.5 dB | 30.5 dB |