NXP Semiconductors Interface - Interface - Specialized - MCZ33990EF MCZ33990EF

Description
Manufacturer: NXP Win Source Part Number: 226695-MCZ33990EF Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Alternative Parts (Cross-Reference): MCZ33990EFR2; MC33990DR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 226695-MCZ33990EF Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Alternative Parts (Cross-Reference): MCZ33990EFR2; MC33990DR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33990EF - 226695-MCZ33990EF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33990EF
226695-MCZ33990EF
Interface - Interface - Specialized - MCZ33990EF 226695-MCZ33990EF
Manufacturer: NXP Win Source Part Number: 226695-MCZ33990EF Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Alternative Parts (Cross-Reference): MCZ33990EFR2; MC33990DR2; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 226695-MCZ33990EF
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Alternative Parts (Cross-Reference): MCZ33990EFR2; MC33990DR2;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 226695-MCZ33990EF
Product Name Interface - Interface - Specialized - MCZ33990EF
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details