Manufacturer: NXP
Win Source Part Number: 1221403-MCZ33975AEK
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Interface: SPI Serial
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC-EP
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-SSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33975
Manufacturer Pack Quantity: 42
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 28V
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
Automotive Interface 32-SOIC-EP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221403-MCZ33975AEK | MCZ33975AEK | MCZ33975AEK | MCZ33975AEK |
| Product Name | Interface - Interface - Specialized - MCZ33975AEK | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |