NXP Semiconductors Interface - Interface - Specialized - MCZ33972EW MCZ33972EW

Description
Manufacturer: NXP Win Source Part Number: 127114-MCZ33972EW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 127114-MCZ33972EW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33972EW - 127114-MCZ33972EW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33972EW
127114-MCZ33972EW
Interface - Interface - Specialized - MCZ33972EW 127114-MCZ33972EW
Manufacturer: NXP Win Source Part Number: 127114-MCZ33972EW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V

Manufacturer: NXP
Win Source Part Number: 127114-MCZ33972EW
Packaging: Tube/Rail
Applications: Switch Monitoring
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-SOIC
Supply Voltage - Operating: 8 V to 26 V

Buy Now Datasheet
Specialized - MCZ33972EW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33972EW
Specialized MCZ33972EW
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now Datasheet
Interface - Specialized - MCZ33972EW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MCZ33972EW
Interface - Specialized MCZ33972EW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33972EW
Integrated Circuits (ICs) - Interface - Specialized MCZ33972EW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 127114-MCZ33972EW MCZ33972EW MCZ33972EW MCZ33972EW
Product Name Interface - Interface - Specialized - MCZ33972EW Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Supply Voltage Other; 8 V ~ 26 V Other; 8V ~ 26V Other
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3019-KT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Interface module - 704-2044 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1906142 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Receiver, Driver, Converter, Line Driver
Features RoHS; ESD Protected
View Details