NXP Semiconductors Interface - Interface - Specialized - MCZ33972AEW MCZ33972AEW

Description
Manufacturer: NXP Win Source Part Number: 115416-MCZ33972AEW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 115416-MCZ33972AEW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33972AEW - 115416-MCZ33972AEW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33972AEW
115416-MCZ33972AEW
Interface - Interface - Specialized - MCZ33972AEW 115416-MCZ33972AEW
Manufacturer: NXP Win Source Part Number: 115416-MCZ33972AEW Packaging: Tube/Rail Applications: Switch Monitoring Mounting: Surface Mount Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 32-SOIC Supply Voltage - Operating: 8 V to 26 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 115416-MCZ33972AEW
Packaging: Tube/Rail
Applications: Switch Monitoring
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 32-SOIC
Supply Voltage - Operating: 8 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33972AEW
Integrated Circuits (ICs) - Interface - Specialized MCZ33972AEW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Interface - Specialized - MCZ33972AEW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MCZ33972AEW
Interface - Specialized MCZ33972AEW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MCZ33972AEW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33972AEW
Specialized MCZ33972AEW
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 115416-MCZ33972AEW MCZ33972AEW MCZ33972AEW MCZ33972AEW
Product Name Interface - Interface - Specialized - MCZ33972AEW Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Supply Voltage Other; 8 V ~ 26 V Other Other; 8V ~ 26V
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4656TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-SMD Module
Pins 16 #
View Details
DIP Interface Transceiver IC - 752-A5358CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -25 C (-13 F)
View Details
7 suppliers
Interface module - 289-578 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details