Manufacturer: NXP
Win Source Part Number: 884440-MCZ33905CS3EK
Features: System Basis Chip Interface 32-SOIC-EP
Package: Tube
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCZ33
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-14429, 935317568574, MCZ33905CS3EK-ND
System Basis Chip Interface 32-SOIC-EP
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
CAN Interface IC 3.3V SBC HSCAN SNGL LIN
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884440-MCZ33905CS3EK | MCZ33905CS3EK | MCZ33905CS3EK | MCZ33905CS3EK | 568-MCZ33905CS3EK |
| Product Name | Interface - Interface - Specialized - MCZ33905CS3EK | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | CAN Interface IC 3.3V SBC HSCAN SNGL LIN |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Package Type | SOIC; SSOP; 32-SOIC-EP | SOP; SSOP; 32-SSOP (0.295\", 7.50mm Width) Exposed Pad | SSOP | SOIC; 32-SOIC-EP | SSOP; 32-SSOP (0.295, 7.50mm Width) Exposed Pad |
| Technology | CAN; LIN; CAN, LIN | CAN; LIN; CAN, LIN | CAN |