NXP Semiconductors Interface - Interface - Specialized - MCZ33904D3EK MCZ33904D3EK

Description
Manufacturer: NXP Win Source Part Number: 884439-MCZ33904D3EK Features: System Basis Chip Interface 32-SOIC-EP Package: Tube Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MCZ33904 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884439-MCZ33904D3EK Features: System Basis Chip Interface 32-SOIC-EP Package: Tube Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MCZ33904 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33904D3EK - 884439-MCZ33904D3EK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33904D3EK
884439-MCZ33904D3EK
Interface - Interface - Specialized - MCZ33904D3EK 884439-MCZ33904D3EK
Manufacturer: NXP Win Source Part Number: 884439-MCZ33904D3EK Features: System Basis Chip Interface 32-SOIC-EP Package: Tube Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Mounting: Surface Mount Family Name: MCZ33904 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC-EP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 884439-MCZ33904D3EK
Features: System Basis Chip Interface 32-SOIC-EP
Package: Tube
Package: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Mounting: Surface Mount
Family Name: MCZ33904
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC-EP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33904D3EK
Integrated Circuits (ICs) - Interface - Specialized MCZ33904D3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Interface - Specialized - MCZ33904D3EK - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MCZ33904D3EK
Interface - Specialized MCZ33904D3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MCZ33904D3EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33904D3EK
Specialized MCZ33904D3EK
System Basis Chip Interface 32-SOIC-EP

System Basis Chip Interface 32-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 884439-MCZ33904D3EK MCZ33904D3EK MCZ33904D3EK MCZ33904D3EK
Product Name Interface - Interface - Specialized - MCZ33904D3EK Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 863-2119-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Front End
Package Type 16-UFQFN Exposed Pad
Pins 16 #
View Details
2 suppliers
Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Telecom - BGT60E6327XTSA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type BGA; 119-WFBGA, WLBGA
View Details
2 suppliers