NXP Semiconductors Interface - Interface - Specialized - MCZ33904B3EK MCZ33904B3EK

Description
Manufacturer: NXP Win Source Part Number: 1221394-MCZ33904B3EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Interface: CAN Categories: Integrated Circuits Supplier Device Package: 32-SOIC-EP Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MCZ33904 Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1221394-MCZ33904B3EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Interface: CAN Categories: Integrated Circuits Supplier Device Package: 32-SOIC-EP Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MCZ33904 Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MCZ33904B3EK - 1221394-MCZ33904B3EK - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MCZ33904B3EK
1221394-MCZ33904B3EK
Interface - Interface - Specialized - MCZ33904B3EK 1221394-MCZ33904B3EK
Manufacturer: NXP Win Source Part Number: 1221394-MCZ33904B3EK Packaging: Tube Mounting Style: SMD Applications: System Basis Chip Interface: CAN Categories: Integrated Circuits Supplier Device Package: 32-SOIC-EP Status: Obsolete Manufacturer Homepage: www.freescale.com Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: MCZ33904 Manufacturer Pack Quantity: 42 MSL Level: 3 (168 Hours) Supply Voltage (V): 5.5V ~ 28V

Manufacturer: NXP
Win Source Part Number: 1221394-MCZ33904B3EK
Packaging: Tube
Mounting Style: SMD
Applications: System Basis Chip
Interface: CAN
Categories: Integrated Circuits
Supplier Device Package: 32-SOIC-EP
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 32-SSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33904
Manufacturer Pack Quantity: 42
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 28V

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33904B3EK
Integrated Circuits (ICs) - Interface - Specialized MCZ33904B3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Shenzhen, China
Interface - Specialized
MCZ33904B3EK
Interface - Specialized MCZ33904B3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MCZ33904B3EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33904B3EK
Specialized MCZ33904B3EK
System Basis Chip Interface 32-SOIC-EP

System Basis Chip Interface 32-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1221394-MCZ33904B3EK MCZ33904B3EK MCZ33904B3EK MCZ33904B3EK
Product Name Interface - Interface - Specialized - MCZ33904B3EK Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Telecom - PBL38650/2QNA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Features RoHS
Supply Voltage Other; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 75126D - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details