NXP Semiconductors Integrated Circuits (ICs) - Interface - Specialized MCZ33903DS3EK

Description
Win Source Part Number: 1382877-MCZ33903DS3E K Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Tube Applications: System Basis Chip Standard Package: 42 pcs Interface: CAN, LIN Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-SSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP Base Product Number: MCZ33903 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet
Description
Win Source Part Number: 1382877-MCZ33903DS3E K Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Tube Applications: System Basis Chip Standard Package: 42 pcs Interface: CAN, LIN Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-SSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP Base Product Number: MCZ33903 Moisture Sensitivity Level (MSL): 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1382877-MCZ33903DS3EK - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1382877-MCZ33903DS3EK
Integrated Circuits (ICs) - Interface - Specialized 1382877-MCZ33903DS3EK
Win Source Part Number: 1382877-MCZ33903DS3E K Category: Integrated Circuits (ICs)>Interface>Spec ialized Package: Tube Applications: System Basis Chip Standard Package: 42 pcs Interface: CAN, LIN Voltage - Supply: 5.5V ~ 28V Mounting Type: Surface Mount Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad Supplier Device Package: 32-SSOP-EP ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP Base Product Number: MCZ33903 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382877-MCZ33903DS3EK
Category: Integrated Circuits (ICs)>Interface>Specialized
Package: Tube
Applications: System Basis Chip
Standard Package: 42 pcs
Interface: CAN, LIN
Voltage - Supply: 5.5V ~ 28V
Mounting Type: Surface Mount
Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 32-SSOP-EP
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP
Base Product Number: MCZ33903
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MCZ33903DS3EK
Integrated Circuits (ICs) - Interface - Specialized MCZ33903DS3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site
Interface - Specialized - MCZ33903DS3EK - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MCZ33903DS3EK
Interface - Specialized MCZ33903DS3EK
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Specialized - MCZ33903DS3EK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MCZ33903DS3EK
Specialized MCZ33903DS3EK
System Basis Chip Interface 32-SSOP-EP

System Basis Chip Interface 32-SSOP-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1382877-MCZ33903DS3EK MCZ33903DS3EK MCZ33903DS3EK MCZ33903DS3EK
Product Name Integrated Circuits (ICs) - Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4588ATR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details