Win Source Part Number: 1140242-MCZ33903DP5E
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tape & Reel (TR)
Applications: System Basis Chip
Standard Package: 1,000
Mounting: SMD (SMT)
Interface: CAN, LIN
Voltage - Supply: 5.5V ~ 28V
Package / Case: 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package: 32-SSOP-EP
Alternative Parts (Cross-Reference): MCZ33903DP5EK/R2;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935333218518
Base Product Number: MCZ33903
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
IC INTERFACE SPECIALIZED 32SOIC
System Basis Chip Interface 32-SSOP-EP
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1140242-MCZ33903DP5EKR2 | MCZ33903DP5EKR2 | MCZ33903DP5EKR2 | MCZ33903DP5EKR2 | MCZ33903DP5EKR2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |