Manufacturer: NXP
Win Source Part Number: 1221384-MCZ33884EG
Packaging: Tube
Mounting Style: SMD
Applications: Switch Monitoring
Interface: SPI
Categories: Integrated Circuits
Supplier Device Package: 24-SOIC
Status: Obsolete
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33884
Manufacturer Pack Quantity: 30
MSL Level: 3 (168 Hours)
Supply Voltage (V): 7V ~ 26V
IC INTERFACE SPECIALIZED 24SOIC
Switch Monitoring Interface 24-SOIC
IC INTERFACE SPECIALIZED 24SOIC
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1221384-MCZ33884EG | MCZ33884EG | MCZ33884EG | MCZ33884EG |
| Product Name | Interface - Interface - Specialized - MCZ33884EG | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |