Manufacturer: NXP
Win Source Part Number: 1075656-MCZ33879EKR2
Packaging: Reel - TR
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Voltage
Number of Outputs: 8
Current - Output (Max): 600mA
Voltage - Load: 5.5 V to 26.5 V
Rds On (Typ): 750 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 32-SOIC EP
Supply Voltage - Operating: 3.1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Analog Switches |
| Product Number | 1075656-MCZ33879EKR2 |
| Product Name | PMIC - PMIC - Power Distribution Switches, Load Drivers - MCZ33879EKR2 |
| Supply Voltage (VS) | 3.1 to 5.5 volts |