NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MCZ33810EKR2 MCZ33810EKR2

Description
Manufacturer: NXP USA Inc. Win Source Part Number: 805787-MCZ33810EKR2 Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 10mA Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Part Number Series: MCZ33810
Request a Quote Datasheet
Description
Manufacturer: NXP USA Inc. Win Source Part Number: 805787-MCZ33810EKR2 Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 10mA Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Part Number Series: MCZ33810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MCZ33810EKR2 - 805787-MCZ33810EKR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MCZ33810EKR2
805787-MCZ33810EKR2
PMIC - PMIC - Power Management - Specialized - MCZ33810EKR2 805787-MCZ33810EKR2
Manufacturer: NXP USA Inc. Win Source Part Number: 805787-MCZ33810EKR2 Packaging: Reel Mounting Style: SMD Applications: Automotive Current - Supply: 10mA Supplier Device Package: 32-SOIC-EP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 32-SSOP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 4.5V ~ 36V Part Number Series: MCZ33810

Manufacturer: NXP USA Inc.
Win Source Part Number: 805787-MCZ33810EKR2
Packaging: Reel
Mounting Style: SMD
Applications: Automotive
Current - Supply: 10mA
Supplier Device Package: 32-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 32-SSOP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 36V
Part Number Series: MCZ33810

Buy Now
Power Management - Specialized - MCZ33810EKR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MCZ33810EKR2
Power Management - Specialized MCZ33810EKR2
Automotive PMIC 32-SOIC-EP

Automotive PMIC 32-SOIC-EP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 805787-MCZ33810EKR2 MCZ33810EKR2
Product Name PMIC - PMIC - Power Management - Specialized - MCZ33810EKR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details