The MCZ33793EFR2 is a slave Distributed System Interface (DSI) device designed for sensor interfacing applications. It features a 4-channel, 8-bit analog-to-digital converter (ADC) and can be configured for various input and output functions. The device provides a regulated +5.0 V output for powering sensors and includes additional high-drive logic output capabilities. It supports undervoltage fault detection and signaling, ensuring reliable operation in various conditions. This device operates within a temperature range of -40 to 150 °C and is packaged in a 16-pin SOICN format. It is suitable for applications in automotive, aircraft, marine, and industrial control systems, as well as heating and air-conditioning systems. The MCZ33793EFR2 is optimized for remote control and sensing, making it a versatile choice for engineers looking to integrate sensor interfaces into their designs.
Manufacturer: NXP
Win Source Part Number: 115726-MCZ33793EFR2
Packaging: Reel - TR
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Operating Supply Current: 250mA
Manufacturer: NXP
Win Source Part Number: 1075652-MCZ33793EFR2
Packaging: Reel - TR
Type: Sensor Interface
Mounting: SMD (SMT)
Output Type: Logic
Input Type: Logic
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 16-SOIC
Operating Supply Current: 250mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC DSI SLAVE FOR R-SENSE 16-SOIC Product overview: MCZ33793EFR2 from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCZ33793EFR2 can be used for catalog matching and distributor lookup.
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
IC DSI SLAVE FOR R-SENSE 16-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 115726-MCZ33793EFR2 | 752-MCZ33793EFR2 | MCZ33793EFR2TR-ND | MCZ33793EFR2 | MCZ33793EFR2 | MCZ33793EFR2 | MCZ33793EFR2 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - MCZ33793EFR2 | SOIC Interface Transceiver IC | Sensor and Detector Interfaces | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface; Sensor Interface | Sensor Interface | Storage Interface | Sensor Interface |