NXP Semiconductors Sensor and Detector Interfaces MCZ33793EF

Description
IC DSI SLAVE REMOTE SENS 16-SOIC
Request a Quote Datasheet
Description
IC DSI SLAVE REMOTE SENS 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - MCZ33793EF-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
MCZ33793EF-ND
Sensor and Detector Interfaces MCZ33793EF-ND
IC DSI SLAVE REMOTE SENS 16-SOIC

IC DSI SLAVE REMOTE SENS 16-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
752-MCZ33793EF
SOIC Interface Transceiver IC 752-MCZ33793EF
IC DSI SLAVE REMOTE SENS 16-SOIC Product overview: MCZ33793EF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCZ33793EF can be used for catalog matching and distributor lookup.

IC DSI SLAVE REMOTE SENS 16-SOIC Product overview: MCZ33793EF from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MCZ33793EF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Sensor and Detector Interfaces - MCZ33793EF - 754801-MCZ33793EF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Sensor and Detector Interfaces - MCZ33793EF
754801-MCZ33793EF
Interface - Interface - Sensor and Detector Interfaces - MCZ33793EF 754801-MCZ33793EF
Manufacturer: NXP Win Source Part Number: 754801-MCZ33793EF Packaging: Tube Type: Sensor Interface Mounting Style: SMD Output Type: Logic Input Type: Logic Supply Current: 250mA Categories: Integrated Circuits Supplier Device Package: 16-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 16-SOIC Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: MCZ33793 Manufacturer Pack Quantity: 48 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 754801-MCZ33793EF
Packaging: Tube
Type: Sensor Interface
Mounting Style: SMD
Output Type: Logic
Input Type: Logic
Supply Current: 250mA
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 16-SOIC
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MCZ33793
Manufacturer Pack Quantity: 48
MSL Level: 3 (168 Hours)

Buy Now
Sensor and Detector Interfaces - MCZ33793EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MCZ33793EF
Sensor and Detector Interfaces MCZ33793EF
SENSOR INTERFACE, DSI, QUAD, 8 B

SENSOR INTERFACE, DSI, QUAD, 8 B

Buy Now Datasheet
Sensor and Detector Interfaces - MCZ33793EF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MCZ33793EF
Sensor and Detector Interfaces MCZ33793EF
IC DSI SLAVE REMOTE SENS 16-SOIC

IC DSI SLAVE REMOTE SENS 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - MCZ33793EF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
MCZ33793EF
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces MCZ33793EF
SENSOR INTERFACE, DSI, QUAD, 8 B

SENSOR INTERFACE, DSI, QUAD, 8 B

Supplier's Site
Interface - Sensor and Detector Interfaces - MCZ33793EF - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
MCZ33793EF
Interface - Sensor and Detector Interfaces MCZ33793EF
IC DSI SLAVE REMOTE SENS 16-SOIC

IC DSI SLAVE REMOTE SENS 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCZ33793EF-ND 752-MCZ33793EF 754801-MCZ33793EF MCZ33793EF MCZ33793EF MCZ33793EF
Product Name Sensor and Detector Interfaces SOIC Interface Transceiver IC Interface - Interface - Sensor and Detector Interfaces - MCZ33793EF Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Transceiver Sensor Interface Storage Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

QFN Interface Transceiver IC - 722-SI2494-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Sensor and Detector Interfaces - A5358CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
5 suppliers
Distance and angle measurement - SSI Transmitter Interface - 750-630 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-CY7B933-SC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details