NXP Semiconductors Sensor and Detector Interfaces MCZ33784EFR2

Description
IC SENSOR DBUS DSI 2.02 16-SOIC
Request a Quote
Description
IC SENSOR DBUS DSI 2.02 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCZ33784EFR2 is a sensor interface device designed for use with the Distributed System Interface (DSI) version 2.02. It features a 2-channel, 10-bit analog-to-digital converter (ADC) that allows for the digitization of analog signals from sensors such as accelerometers. The device is capable of providing a regulated +5.0V output for powering sensors directly from the bus. This component includes three pins that can be configured as either logic inputs or outputs, facilitating flexible integration into various systems. It operates within a temperature range of -40°C to 125°C and is packaged in a 16-lead SOICN format. The device also incorporates an on-board clock, eliminating the need for external components, and includes bus switches for both the bus and bus return. Engineers considering this product should note its Pb-free packaging and the requirement for certain test pins to be grounded in application. The MCZ33784EFR2 is suitable for applications requiring reliable sensor interfacing in a compact form factor.

Datasheet Summary
Powered by GS/AI

The MCZ33784EFR2 is a sensor interface device designed for use with the Distributed System Interface (DSI) version 2.02. It features a 2-channel, 10-bit analog-to-digital converter (ADC) that allows for the digitization of analog signals from sensors such as accelerometers. The device is capable of providing a regulated +5.0V output for powering sensors directly from the bus. This component includes three pins that can be configured as either logic inputs or outputs, facilitating flexible integration into various systems. It operates within a temperature range of -40°C to 125°C and is packaged in a 16-lead SOICN format. The device also incorporates an on-board clock, eliminating the need for external components, and includes bus switches for both the bus and bus return. Engineers considering this product should note its Pb-free packaging and the requirement for certain test pins to be grounded in application. The MCZ33784EFR2 is suitable for applications requiring reliable sensor interfacing in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Sensor and Detector Interfaces - MCZ33784EFR2-ND - DigiKey
Thief River Falls, MN, United States
Sensor and Detector Interfaces
MCZ33784EFR2-ND
Sensor and Detector Interfaces MCZ33784EFR2-ND
IC SENSOR DBUS DSI 2.02 16-SOIC

IC SENSOR DBUS DSI 2.02 16-SOIC

Buy Now Datasheet
Sensor and Detector Interfaces - MCZ33784EFR2 - ODG (Origin Data Global)
Shenzhen, China
Sensor and Detector Interfaces
MCZ33784EFR2
Sensor and Detector Interfaces MCZ33784EFR2
IC SENSOR DBUS DSI 2.02 16-SOIC

IC SENSOR DBUS DSI 2.02 16-SOIC

Supplier's Site Datasheet
Sensor Interface - MCZ33784EFR2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Sensor Interface
MCZ33784EFR2
Sensor Interface MCZ33784EFR2
Sensor Interface DBUS2 SENSOR INTERFACE

Sensor Interface DBUS2 SENSOR INTERFACE

Buy Now Datasheet
Interface - Sensor and Detector Interfaces - MCZ33784EFR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
MCZ33784EFR2
Interface - Sensor and Detector Interfaces MCZ33784EFR2
IC SENSOR DBUS DSI 2.02 16-SOIC

IC SENSOR DBUS DSI 2.02 16-SOIC

Supplier's Site Datasheet
Sensor and Detector Interfaces - MCZ33784EFR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Sensor and Detector Interfaces
MCZ33784EFR2
Sensor and Detector Interfaces MCZ33784EFR2
IC SENSOR DBUS DSI 2.02 16-SOIC

IC SENSOR DBUS DSI 2.02 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces - MCZ33784EFR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
MCZ33784EFR2
Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces MCZ33784EFR2
IC SENSOR DBUS DSI 2.02 16-SOIC

IC SENSOR DBUS DSI 2.02 16-SOIC

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number MCZ33784EFR2-ND MCZ33784EFR2 MCZ33784EFR2 MCZ33784EFR2 MCZ33784EFR2 MCZ33784EFR2
Product Name Sensor and Detector Interfaces Sensor and Detector Interfaces Sensor Interface Interface - Sensor and Detector Interfaces Sensor and Detector Interfaces Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Device Type Sensor Interface Sensor Interface; Sensor Interface Sensor Interface Storage Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261049-SI2415-D-FTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Embedded Processors and Controllers - 5962-8515511RA - 1023517-5962-8515511RA - Win Source Electronics
Specs
Device Type Storage Interface
Features RoHS
Package Type DIP; CDIP
View Details