Win Source Part Number: 1354851-MCZ33780EGR2
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tape & Reel
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Product Status: Not For New Designs
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: MCZ33780
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Interface: SPI
Interface - Specialized DBUS MASTER
IC INTERFACE SPECIALIZED 16SOIC
IC INTERFACE SPECIALIZED 16SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1354851-MCZ33780EGR2 | MCZ33780EGR2 | MCZ33780EGR2 | MCZ33780EGR2 | MCZ33780EGR2 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Interface - Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |