NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MCZ33689DEW MCZ33689DEW

Description
Manufacturer: NXP Win Source Part Number: 122321-MCZ33689DEW Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 18 V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 122321-MCZ33689DEW Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 18 V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MCZ33689DEW - 122321-MCZ33689DEW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MCZ33689DEW
122321-MCZ33689DEW
PMIC - PMIC - Power Management - Specialized - MCZ33689DEW 122321-MCZ33689DEW
Manufacturer: NXP Win Source Part Number: 122321-MCZ33689DEW Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 32-SOIC Supply Voltage - Operating: 5.5 V to 18 V Operating Supply Current: 5mA

Manufacturer: NXP
Win Source Part Number: 122321-MCZ33689DEW
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-SOIC
Supply Voltage - Operating: 5.5 V to 18 V
Operating Supply Current: 5mA

Buy Now Datasheet
Power Management - Specialized - MCZ33689DEW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MCZ33689DEW
Power Management - Specialized MCZ33689DEW
Automotive PMIC 32-SOIC

Automotive PMIC 32-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 122321-MCZ33689DEW MCZ33689DEW
Product Name PMIC - PMIC - Power Management - Specialized - MCZ33689DEW Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1220334 - RS Components, Ltd.
Specs
Type Sot-25
Pins 5
View Details
Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Supervisors - ADM13307-4ARZ - 910473-ADM13307-4ARZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 8-SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details