Manufacturer: NXP
Win Source Part Number: 884431-MCZ33094EGR2
Features: Automotive Interface 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MCZ33
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Automotive Interface 16-SOIC
IC INTERFACE SPECIALIZED 16SOIC
IC INTERFACE SPECIALIZED 16SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 884431-MCZ33094EGR2 | MCZ33094EGR2 | MCZ33094EGR2 | MCZ33094EGR2 |
| Product Name | Interface - Interface - Specialized - MCZ33094EGR2 | Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |