NXP Semiconductors RF Transceiver ICs MCXW727DMFTBR

Description
MCXW72 HVQFN48
Request a Quote Datasheet
Description
MCXW72 HVQFN48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 568-MCXW727DMFTBRDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-MCXW727DMFTBRDKR-ND
RF Transceiver ICs 568-MCXW727DMFTBRDKR-ND
MCXW72 HVQFN48

MCXW72 HVQFN48

Buy Now Datasheet
RF Transceiver ICs - 568-MCXW727DMFTBRCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-MCXW727DMFTBRCT-ND
RF Transceiver ICs 568-MCXW727DMFTBRCT-ND
MCXW72 HVQFN48

MCXW72 HVQFN48

Buy Now Datasheet
RF Transceiver ICs - 568-MCXW727DMFTBRTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
568-MCXW727DMFTBRTR-ND
RF Transceiver ICs 568-MCXW727DMFTBRTR-ND
MCXW72 HVQFN48

MCXW72 HVQFN48

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 568-MCXW727DMFTBRDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF8001-R2Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
3 suppliers
Butler Matrix KBM9020060 - KBM9020060 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 6000 MHz
View Details
RF Receivers - SI4768-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details