NXP Semiconductors Microcontrollers MCR908JL3ECDWE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MCR908JL3ECDWE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MCR908JL3ECDWE-ND
Microcontrollers MCR908JL3ECDWE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MCR908JL3ECDWE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MCR908JL3ECDWE
IC MCU 8BIT 4KB FLASH 28SOIC Product overview: MCR908JL3ECDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCR908JL3ECDWE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 28SOIC Product overview: MCR908JL3ECDWE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCR908JL3ECDWE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MCR908JL3ECDWE - 058415-MCR908JL3ECDWE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCR908JL3ECDWE
058415-MCR908JL3ECDWE
Embedded - Embedded - Microcontrollers - MCR908JL3ECDWE 058415-MCR908JL3ECDWE
Manufacturer: NXP Win Source Part Number: 058415-MCR908JL3ECDW E Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 23 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 12x8b Oscillator Type: External Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 3.3 V Part Core Size: 8-Bit Data RAM Size: 128 x 8

Manufacturer: NXP
Win Source Part Number: 058415-MCR908JL3ECDWE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 23
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 3.3 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MCR908JL3ECDWE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MCR908JL3ECDWE
Integrated Circuits (ICs) - Embedded - Microcontrollers MCR908JL3ECDWE
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site
Embedded - Microcontrollers - MCR908JL3ECDWE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCR908JL3ECDWE
Embedded - Microcontrollers MCR908JL3ECDWE
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MCR908JL3ECDWE
8-bit Microcontrollers - MCU MCR908JL3ECDWE
8-bit Microcontrollers - MCU FINISHED GOODS

8-bit Microcontrollers - MCU FINISHED GOODS

Buy Now Datasheet
Microcontrollers - MCR908JL3ECDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCR908JL3ECDWE
Microcontrollers MCR908JL3ECDWE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MCR908JL3ECDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCR908JL3ECDWE
Microcontrollers MCR908JL3ECDWE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC

Buy Now Datasheet
Microcontrollers - MCR908JL3ECDWE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MCR908JL3ECDWE
Microcontrollers MCR908JL3ECDWE
* Microcontroller IC

* Microcontroller IC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MCR908JL3ECDWE-ND 685-MCR908JL3ECDWE 058415-MCR908JL3ECDWE MCR908JL3ECDWE MCR908JL3ECDWE MCR908JL3ECDWE MCR908JL3ECDWE MCR908JL3ECDWE MCR908JL3ECDWE
Product Name Microcontrollers 8-bit 8BIT 4KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MCR908JL3ECDWE Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.1280 KB 0.1280 KB 4 KB 128 KB 0.1280 KB 0.1280 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details