Manufacturer: NXP
Win Source Part Number: 041573-MCR705JP7CDWE
Packaging: Tube/Rail
Core Processor: HC05
Number of I/O: 22
Program Memory Size: 6KB (6K x 8)
Program Memory Type: OTP
Data Converters: A/D 4x12b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 2.1MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 224 x 8
IC MCU 8BIT 6KB OTP 28SOIC
IC MCU 8BIT 6KB OTP 28SOIC Product overview: MCR705JP7CDWE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 6KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 6KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MCR705JP7CDWE can be used for catalog matching and distributor lookup.
HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) OTP 28-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 041573-MCR705JP7CDWE | MCR705JP7CDWE-ND | 685-MCR705JP7CDWE | MCR705JP7CDWE |
| Product Name | Embedded - Embedded - Microcontrollers - MCR705JP7CDWE | Microcontrollers | 8-bit 8BIT 6KB Embedded Microcontroller MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | ||
| Clock Speed | 2.1 MHz | 2.1 MHz | 2.1 MHz | |
| RAM | 6 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB |
| ROM Type | OTP; OTP | OTP |