NXP SEMICONDUCTORS
MCIMX7U5DVP08SC -- MICROPROCESSORS
NXP Semiconductors
Microprocessors
MCIMX7U5DVP08SC
Description
Microprocessor IC -
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
Microprocessor IC -
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
MCIMX7U5DVP08SC |
MCIMX7U5DVP08SC |
MCIMX7U5DVP08SC |
|
Product Name
|
Microprocessors |
Embedded - Microprocessors |
Integrated Circuits (ICs) - Embedded - Microprocessors |
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; BGA
View Details
8 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details