NXP Semiconductors 800MHZ Embedded Microprocessor MPU MCIMX7S5EVM08SC

Description
IC MPU I.MX7S 800MHZ 541MAPBGA Product overview: MCIMX7S5EVM08SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7S5EVM08SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX7S 800MHZ 541MAPBGA Product overview: MCIMX7S5EVM08SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7S5EVM08SC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MCIMX7S5EVM08SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX7S5EVM08SC
800MHZ Embedded Microprocessor MPU 694-MCIMX7S5EVM08SC
IC MPU I.MX7S 800MHZ 541MAPBGA Product overview: MCIMX7S5EVM08SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7S5EVM08SC can be used for catalog matching and distributor lookup.

IC MPU I.MX7S 800MHZ 541MAPBGA Product overview: MCIMX7S5EVM08SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7S5EVM08SC can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - MCIMX7S5EVM08SC - 811104-MCIMX7S5EVM08SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX7S5EVM08SC
811104-MCIMX7S5EVM08SC
Embedded - Embedded - Microprocessors - MCIMX7S5EVM08SC 811104-MCIMX7S5EVM08SC
Manufacturer: NXP USA Inc. Win Source Part Number: 811104-MCIMX7S5EVM08 SC Packaging: Tray Core Processor: ARM Cortex -A7, ARM Cortex -M4 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 800MHz Co-Processors/DSP: Multimedia; NEON MPE RAM Controllers: LPDDR2, LPDDR3, DDR3, DDR3L Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD, MIPI Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1) Voltage - I/O: 1.8V, 3.3V Security Features: A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS Additional Interfaces: AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART Supplier Device Package: 541-MAPBGA (19x19) Temperature Range - Operating: -20°C ~ 105°C Manufacturer Package: 541-LFBGA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours)

Manufacturer: NXP USA Inc.
Win Source Part Number: 811104-MCIMX7S5EVM08SC
Packaging: Tray
Core Processor: ARM Cortex -A7, ARM Cortex -M4
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 800MHz
Co-Processors/DSP: Multimedia; NEON MPE
RAM Controllers: LPDDR2, LPDDR3, DDR3, DDR3L
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD, MIPI
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (1)
Voltage - I/O: 1.8V, 3.3V
Security Features: A-HAB, ARM TZ, CAAM, CSU, SJC, SNVS
Additional Interfaces: AC'97, CAN, eCSPI, I2C, I2S, MMC/SD/SDIO, PCIe, QSPI, SAI, UART
Supplier Device Package: 541-MAPBGA (19x19)
Temperature Range - Operating: -20°C ~ 105°C
Manufacturer Package: 541-LFBGA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - 568-14080-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-14080-ND
Microprocessors 568-14080-ND
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7S 1 Core, 32-Bit 800MHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7S 1 Core, 32-Bit 800MHz 541-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX7S5EVM08SC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX7S5EVM08SC
Microprocessors MCIMX7S5EVM08SC
IC MPU I.MX7S 800MHZ 541MAPBGA

IC MPU I.MX7S 800MHZ 541MAPBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX7S5EVM08SC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX7S5EVM08SC
Embedded - Microprocessors MCIMX7S5EVM08SC
NO EPDC, 1 ETH, CAN, 1 OTG 1 HSI

NO EPDC, 1 ETH, CAN, 1 OTG 1 HSI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX7S5EVM08SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX7S5EVM08SC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX7S5EVM08SC
IC MPU I.MX7S 800MHZ 541MAPBGA

IC MPU I.MX7S 800MHZ 541MAPBGA

Supplier's Site
Microprocessors - MCIMX7S5EVM08SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7S5EVM08SC
Microprocessors MCIMX7S5EVM08SC
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7S 1 Core, 32-Bit 800MHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7S 1 Core, 32-Bit 800MHz 541-MAPBGA (19x19)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX7S5EVM08SC 811104-MCIMX7S5EVM08SC 568-14080-ND MCIMX7S5EVM08SC MCIMX7S5EVM08SC MCIMX7S5EVM08SC MCIMX7S5EVM08SC
Product Name 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX7S5EVM08SC Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Microprocessor Family i.MX 7Solo ARM; ARM® Cortex®-A7, ARM® Cortex®-M4 ARM® Cortex®-A7, ARM® Cortex®-M4 ARM; ARM® Cortex®-A7, ARM® Cortex®-M4 ARM; ARMR CortexR-A7, ARMR CortexR-M4 ARM® Cortex®-A7, ARM® Cortex®-M4
Package Type Other; Tray Other; 541-LFBGA Other; 541-LFBGA BGA; Other; 541-LFBGA
Pin Count 541 541
Clock Speed 800 MHz 800 MHz 800 MHz 800 MHz 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM3352 Sitara Processor - AM3352BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details