NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX7D5EVM10SC MCIMX7D5EVM10SC

Description
Manufacturer: NXP Win Source Part Number: 926566-MCIMX7D5EVM10 SC Series: i.MX7D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19) Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Speed: 1.0GHz Package: 541-LFBGA Package: Tray Family Name: MCIMX7 Categories: Integrated Circuits (ICs) Case / Package: 541-MAPBGA (19x19) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13575, MCIMX7D5EVM10SC-ND, 935325059557
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926566-MCIMX7D5EVM10 SC Series: i.MX7D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19) Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Speed: 1.0GHz Package: 541-LFBGA Package: Tray Family Name: MCIMX7 Categories: Integrated Circuits (ICs) Case / Package: 541-MAPBGA (19x19) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13575, MCIMX7D5EVM10SC-ND, 935325059557
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX7D5EVM10SC - 926566-MCIMX7D5EVM10SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX7D5EVM10SC
926566-MCIMX7D5EVM10SC
Embedded - Embedded - Microprocessors - MCIMX7D5EVM10SC 926566-MCIMX7D5EVM10SC
Manufacturer: NXP Win Source Part Number: 926566-MCIMX7D5EVM10 SC Series: i.MX7D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19) Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4 Speed: 1.0GHz Package: 541-LFBGA Package: Tray Family Name: MCIMX7 Categories: Integrated Circuits (ICs) Case / Package: 541-MAPBGA (19x19) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13575, MCIMX7D5EVM10SC-ND, 935325059557

Manufacturer: NXP
Win Source Part Number: 926566-MCIMX7D5EVM10SC
Series: i.MX7D
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)
Core Processor: ARM® Cortex®-A7, ARM® Cortex®-M4
Speed: 1.0GHz
Package: 541-LFBGA
Package: Tray
Family Name: MCIMX7
Categories: Integrated Circuits (ICs)
Case / Package: 541-MAPBGA (19x19)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13575, MCIMX7D5EVM10SC-ND, 935325059557

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX7D5EVM10SC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX7D5EVM10SC
1.0GHZ Embedded Microprocessor MPU 694-MCIMX7D5EVM10SC
IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D5EVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D5EVM10SC can be used for catalog matching and distributor lookup.

IC MPU I.MX7D 1.0GHZ 541MAPBGA Product overview: MCIMX7D5EVM10SC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX7D5EVM10SC can be used for catalog matching and distributor lookup.

Supplier's Site
Microprocessors - 568-13575-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13575-ND
Microprocessors 568-13575-ND
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

Buy Now Datasheet
Microprocessors - MCIMX7D5EVM10SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX7D5EVM10SC
Microprocessors MCIMX7D5EVM10SC
ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

ARM® Cortex®-A7, ARM® Cortex®-M4 Microprocessor IC i.MX7D 2 Core, 32-Bit 1.0GHz 541-MAPBGA (19x19)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX7D5EVM10SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX7D5EVM10SC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX7D5EVM10SC
IC MPU I.MX7D 1.0GHZ 541MAPBGA

IC MPU I.MX7D 1.0GHZ 541MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926566-MCIMX7D5EVM10SC 694-MCIMX7D5EVM10SC 568-13575-ND MCIMX7D5EVM10SC MCIMX7D5EVM10SC
Product Name Embedded - Embedded - Microprocessors - MCIMX7D5EVM10SC 1.0GHZ Embedded Microprocessor MPU Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 541-MAPBGA (19x19) Other; Tray Other; 541-LFBGA BGA; Other; 541-LFBGA
Operating Temperature -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7, ARM® Cortex®-M4 ARM® Cortex®-A7, ARM® Cortex®-M4 ARM; ARMR CortexR-A7, ARMR CortexR-M4
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808EZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Microprocessors - TS68EN360VA33L-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family CPU32+
Supply Voltage 5V
View Details
4 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details