I.MX 32-BIT MPU, ARM CORTEX-A7 C
I.MX 32-BIT MPU, ARM CORTEX-A7 C
I.MX 32-BIT MPU, ARM CORTEX-A7 C
I.MX 32-BIT MPU, ARM CORTEX-A7 C Product overview: MCIMX6Y2DVM05ABR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-A, 32-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, ARM Cortex-A, 32-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM05ABR
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
I.MX 32-BIT MPU, ARM CORTEX-A7 C
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 568-MCIMX6Y2DVM05ABRTR-ND | 694-MCIMX6Y2DVM05ABR | MCIMX6Y2DVM05ABR | MCIMX6Y2DVM05ABR |
| Product Name | Microprocessors | ARM Cortex-A 32-bit Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit | 32-Bit; 1 Core, 32-Bit | |
| Microprocessor Family | ARM; ARM® Cortex®-A7 | i.MX 6ULL | ARM® Cortex®-A7 | ARM; ARMR CortexR-A7 |
| Supply Voltage | 1.8V; 3.3V | 1.275 V to 1.5 V | ||
| Package Type | Other; 289-LFBGA | Other; Tape & Reel (TR) | BGA; Other; 289-LFBGA |