NXP Semiconductors Microprocessors MCIMX6Y2DVM05AA

Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 568-13075-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-13075-ND
Microprocessors 568-13075-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
528MHZ Embedded Microprocessor MPU - 694-MCIMX6Y2DVM05AA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6Y2DVM05AA
528MHZ Embedded Microprocessor MPU 694-MCIMX6Y2DVM05AA
IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM05AA can be used for catalog matching and distributor lookup.

IC MPU I.MX6 528MHZ 289MAPBGA Product overview: MCIMX6Y2DVM05AA from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y2DVM05AA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AA - 926564-MCIMX6Y2DVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AA
926564-MCIMX6Y2DVM05AA
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AA 926564-MCIMX6Y2DVM05AA
Manufacturer: NXP Win Source Part Number: 926564-MCIMX6Y2DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Tray Package: 289-LFBGA Part Status: Obsolete Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 152 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 568-13075, 935313074557

Manufacturer: NXP
Win Source Part Number: 926564-MCIMX6Y2DVM05AA
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Tray
Package: 289-LFBGA
Part Status: Obsolete
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 152
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 568-13075, 935313074557

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Y2DVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y2DVM05AA
Embedded - Microprocessors MCIMX6Y2DVM05AA
I.MX 32-BIT MPU, ARM CORTEX-A7 C

I.MX 32-BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y2DVM05AA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y2DVM05AA
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y2DVM05AA
IC MPU I.MX6 528MHZ 289MAPBGA

IC MPU I.MX6 528MHZ 289MAPBGA

Supplier's Site
Microprocessors - MCIMX6Y2DVM05AA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y2DVM05AA
Microprocessors MCIMX6Y2DVM05AA
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6Y2DVM05AA - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6Y2DVM05AA
Microprocessors MCIMX6Y2DVM05AA
I.MX 32-BIT MPU, ARM CORTEX-A7 C

I.MX 32-BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 568-13075-ND 694-MCIMX6Y2DVM05AA 926564-MCIMX6Y2DVM05AA MCIMX6Y2DVM05AA MCIMX6Y2DVM05AA MCIMX6Y2DVM05AA MCIMX6Y2DVM05AA
Product Name Microprocessors 528MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6Y2DVM05AA Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A7 i.MX 6ULL ARM; ARM® Cortex®-A7 ARM; ARMR CortexR-A7 ARM® Cortex®-A7 ARM® Cortex®-A7
Supply Voltage 1.8V; 3.3V
Package Type Other; 289-LFBGA Other; Tray P-BGA; Other; 289-MAPBGA (14x14) BGA; Other; 289-LFBGA Other; 289-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C186EB-20 - Quarktwin Technology Ltd.
Specs
Data Bus 16-Bit; 1 Core, 16-Bit
Microprocessor Family 80C186
Package Type Other; 84-LCC (J-Lead)
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microprocessors - AM5718BABCXSR - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1500 MHz
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Microprocessors - ATSAMA5D26B-CUR-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 3.3V
View Details
4 suppliers