NXP Semiconductors 528MHZ Embedded Microprocessor MPU MCIMX6Y1CVK05AB

Description
IC MPU I.MX6 528MHZ 272MAPBGA Product overview: MCIMX6Y1CVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y1CVK05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6 528MHZ 272MAPBGA Product overview: MCIMX6Y1CVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y1CVK05AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
528MHZ Embedded Microprocessor MPU - 694-MCIMX6Y1CVK05AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
528MHZ Embedded Microprocessor MPU
694-MCIMX6Y1CVK05AB
528MHZ Embedded Microprocessor MPU 694-MCIMX6Y1CVK05AB
IC MPU I.MX6 528MHZ 272MAPBGA Product overview: MCIMX6Y1CVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y1CVK05AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6 528MHZ 272MAPBGA Product overview: MCIMX6Y1CVK05AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 528MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 528MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Y1CVK05AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1368719-MCIMX6Y1CVK05AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1368719-MCIMX6Y1CVK05AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1368719-MCIMX6Y1CVK05AB
Win Source Part Number: 1368719-MCIMX6Y1CVK0 5AB Category: Integrated Circuits (ICs) - Embedded - Microprocessors Temperature Range - Operating: -40°C ~ 105°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: NXP USA Inc. Series: i.MX6 Package: Tray Product Status: Active Package / Case: 272-LFBGA Supplier Device Package: 272-MAPBGA (9x9) Base Product Number: MCIMX6 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 5A992C Speed: 528MHz Core Processor: ARM® Cortex®-A7 Number of Cores/Bus Width: 1 Core, 32-Bit Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, DDR3, DDR3L Graphics Acceleration: No USB: USB 2.0 OTG + PHY (2) Additional Interfaces: CAN, I²C, SPI, UART Display & Interface Controllers: Electrophoretic, LCD Ethernet: 10/100Mbps (1) Voltage - I/O: 1.8V, 2.8V, 3.3V Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS

Win Source Part Number: 1368719-MCIMX6Y1CVK05AB
Category: Integrated Circuits (ICs) - Embedded - Microprocessors
Temperature Range - Operating: -40°C ~ 105°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: NXP USA Inc.
Series: i.MX6
Package: Tray
Product Status: Active
Package / Case: 272-LFBGA
Supplier Device Package: 272-MAPBGA (9x9)
Base Product Number: MCIMX6
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 5A992C
Speed: 528MHz
Core Processor: ARM® Cortex®-A7
Number of Cores/Bus Width: 1 Core, 32-Bit
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, DDR3, DDR3L
Graphics Acceleration: No
USB: USB 2.0 OTG + PHY (2)
Additional Interfaces: CAN, I²C, SPI, UART
Display & Interface Controllers: Electrophoretic, LCD
Ethernet: 10/100Mbps (1)
Voltage - I/O: 1.8V, 2.8V, 3.3V
Security Features: A-HAB, ARM TZ, CSU, SJC, SNVS

Buy Now Datasheet
Microprocessors - MCIMX6Y1CVK05AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6Y1CVK05AB-ND
Microprocessors MCIMX6Y1CVK05AB-ND
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Y1CVK05AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y1CVK05AB
Embedded - Microprocessors MCIMX6Y1CVK05AB
I.MX6ULL ROM PERF ENHAN

I.MX6ULL ROM PERF ENHAN

Supplier's Site Datasheet
Microprocessors - MCIMX6Y1CVK05AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Y1CVK05AB
Microprocessors MCIMX6Y1CVK05AB
ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Y1CVK05AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Y1CVK05AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Y1CVK05AB
IC MPU I.MX6 528MHZ 272MAPBGA

IC MPU I.MX6 528MHZ 272MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6Y1CVK05AB 1368719-MCIMX6Y1CVK05AB MCIMX6Y1CVK05AB-ND MCIMX6Y1CVK05AB MCIMX6Y1CVK05AB MCIMX6Y1CVK05AB
Product Name 528MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6ULL ARM; ARM® Cortex®-A7 ARM; ARM® Cortex®-A7 ARM® Cortex®-A7 ARM; ARMR CortexR-A7
Supply Voltage 1.275 V to 1.5 V 1.8V, 2.8V, 3.3V 1.8V; 3.3V
Package Type Other; Tray Other; 272-LFBGA BGA; Other; 272-LFBGA
Pin Count 272 272
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJS - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
Embedded - Microprocessors - AM1808BZWT3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Microprocessors - 150-SAM9X75D2G-I/4TB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details