NXP Semiconductors 800MHZ Embedded Microprocessor MPU MCIMX6X1CVK08AB

Description
IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X1CVK08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X1CVK08AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X1CVK08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X1CVK08AB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Embedded Microprocessor MPU - 694-MCIMX6X1CVK08AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6X1CVK08AB
800MHZ Embedded Microprocessor MPU 694-MCIMX6X1CVK08AB
IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X1CVK08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X1CVK08AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6SX 800MHZ 400MAPBGA Product overview: MCIMX6X1CVK08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6X1CVK08AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1320984-MCIMX6X1CVK08AB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1320984-MCIMX6X1CVK08AB
Integrated Circuits (ICs) - Embedded - Microprocessors 1320984-MCIMX6X1CVK08AB
Manufacturer: NXP USA Inc. Win Source Part Number: 1320984-MCIMX6X1CVK0 8AB Category: Integrated Circuits (ICs)>Embedded>Micro processors Packaging: Tray Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 200MHz, 800MHz Co-Processors/DSP: Multimedia; NEON™ MPE RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: No Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (2) USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART Standard Package: 152 Supplier Device Package: 400-MAPBGA (14x14) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 400-LFBGA ECCN: 5A992C Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 935316106557,2832-MC IMX6X1CVK08AB Base Product Number: MCIMX6 RoHS Status: ROHS3 Compliant

Manufacturer: NXP USA Inc.
Win Source Part Number: 1320984-MCIMX6X1CVK08AB
Category: Integrated Circuits (ICs)>Embedded>Microprocessors
Packaging: Tray
Core Processor: ARM® Cortex®-A9, ARM® Cortex®-M4
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 200MHz, 800MHz
Co-Processors/DSP: Multimedia; NEON™ MPE
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: No
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (2)
USB: USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.15V
Security Features: A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Additional Interfaces: AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Standard Package: 152
Supplier Device Package: 400-MAPBGA (14x14)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 400-LFBGA
ECCN: 5A992C
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 935316106557,2832-MCIMX6X1CVK08AB
Base Product Number: MCIMX6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microprocessors - MCIMX6X1CVK08AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6X1CVK08AB-ND
Microprocessors MCIMX6X1CVK08AB-ND
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6X1CVK08AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6X1CVK08AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6X1CVK08AB
IC MPU 200MHZ/800MHZ 400MAPBGA

IC MPU 200MHZ/800MHZ 400MAPBGA

Supplier's Site
Microprocessors - MCIMX6X1CVK08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X1CVK08AB
Microprocessors MCIMX6X1CVK08AB
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6X1CVK08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X1CVK08AB
Microprocessors MCIMX6X1CVK08AB
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC - 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC - 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

Buy Now
Microprocessors - MCIMX6X1CVK08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6X1CVK08AB
Microprocessors MCIMX6X1CVK08AB
ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 400-MAPBGA (14x14)

Buy Now Datasheet
Microprocessors - MCIMX6X1CVK08AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6X1CVK08AB
Microprocessors MCIMX6X1CVK08AB
I.MX 6 SERIES 32-BIT MPU, ARM CO

I.MX 6 SERIES 32-BIT MPU, ARM CO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6X1CVK08AB 1320984-MCIMX6X1CVK08AB MCIMX6X1CVK08AB-ND MCIMX6X1CVK08AB MCIMX6X1CVK08AB MCIMX6X1CVK08AB
Product Name 800MHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors
Supply Voltage 950 mV to 1.5 V 1.8V, 2.5V, 2.8V, 3.15V 1.8V; 2.5V
Package Type Other; Tray Other; 400-LFBGA Other; 400-LFBGA BGA; Other; 400-LFBGA Other; 400-LFBGA
Clock Speed 227 to 800 MHz 200 to 800 MHz 200 MHz 200 to 800 MHz 200 to 800 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3715CBPDNB - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 515-WFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750FX-FBQ113T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750FX
View Details
Intel® Celeron® Processor 1019Y (2M Cache, 1.00 GHz) - 1019Y - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1000 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details