NXP Semiconductors Microprocessors MCIMX6U7CVM08AD

Description
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Request a Quote Datasheet
Description
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - MCIMX6U7CVM08AD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6U7CVM08AD-ND
Microprocessors MCIMX6U7CVM08AD-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX6U7CVM08AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6U7CVM08AD
800MHZ Embedded Microprocessor MPU 694-MCIMX6U7CVM08AD
IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AD can be used for catalog matching and distributor lookup.

IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AD - 926557-MCIMX6U7CVM08AD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AD
926557-MCIMX6U7CVM08AD
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AD 926557-MCIMX6U7CVM08AD
Manufacturer: NXP Win Source Part Number: 926557-MCIMX6U7CVM08 AD Series: i.MX6DL Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: 624-LFBGA Package: Tray Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-MAPBGA (21x21) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926557-MCIMX6U7CVM08AD
Series: i.MX6DL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 800MHz
Package: 624-LFBGA
Package: Tray
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-MAPBGA (21x21)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microprocessors - MCIMX6U7CVM08AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6U7CVM08AD
Microprocessors MCIMX6U7CVM08AD
ARM® Cortex®-A9 Microprocessor IC - 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC - 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now
Microprocessors - MCIMX6U7CVM08AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6U7CVM08AD
Microprocessors MCIMX6U7CVM08AD
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6U7CVM08AD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6U7CVM08AD
Embedded - Microprocessors MCIMX6U7CVM08AD
I.MX6 DUALLITE R PERFEN

I.MX6 DUALLITE R PERFEN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6U7CVM08AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6U7CVM08AD
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6U7CVM08AD
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MCIMX6U7CVM08AD-ND 694-MCIMX6U7CVM08AD 926557-MCIMX6U7CVM08AD MCIMX6U7CVM08AD MCIMX6U7CVM08AD MCIMX6U7CVM08AD
Product Name Microprocessors 800MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AD Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 2 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6DualLite ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.8V; 2.5V; 3.3V 1.275 V to 1.5 V
Package Type Other; 624-LFBGA Other; Tray P-BGA; Other; 624-MAPBGA (21x21) BGA; Other; 624-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCE60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 260 MHz
View Details