NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AB MCIMX6U7CVM08AB

Description
Manufacturer: NXP Win Source Part Number: 926556-MCIMX6U7CVM08 AB Series: i.MX6DL Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: Tray Package: 624-LFBGA Part Status: Not For New Designs Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-MAPBGA (21x21) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926556-MCIMX6U7CVM08 AB Series: i.MX6DL Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: Tray Package: 624-LFBGA Part Status: Not For New Designs Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-MAPBGA (21x21) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AB - 926556-MCIMX6U7CVM08AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AB
926556-MCIMX6U7CVM08AB
Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AB 926556-MCIMX6U7CVM08AB
Manufacturer: NXP Win Source Part Number: 926556-MCIMX6U7CVM08 AB Series: i.MX6DL Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: Tray Package: 624-LFBGA Part Status: Not For New Designs Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-MAPBGA (21x21) ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 300 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926556-MCIMX6U7CVM08AB
Series: i.MX6DL
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 800MHz
Package: Tray
Package: 624-LFBGA
Part Status: Not For New Designs
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-MAPBGA (21x21)
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 300
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX6U7CVM08AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6U7CVM08AB
800MHZ Embedded Microprocessor MPU 694-MCIMX6U7CVM08AB
IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6DL 800MHZ 624MAPBGA Product overview: MCIMX6U7CVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U7CVM08AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6U7CVM08AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6U7CVM08AB-ND
Microprocessors MCIMX6U7CVM08AB-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - MCIMX6U7CVM08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6U7CVM08AB
Microprocessors MCIMX6U7CVM08AB
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6U7CVM08AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6U7CVM08AB
Embedded - Microprocessors MCIMX6U7CVM08AB
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6U7CVM08AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6U7CVM08AB
Microprocessors MCIMX6U7CVM08AB
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6U7CVM08AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6U7CVM08AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6U7CVM08AB
IC MPU I.MX6DL 800MHZ 624MAPBGA

IC MPU I.MX6DL 800MHZ 624MAPBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926556-MCIMX6U7CVM08AB 694-MCIMX6U7CVM08AB MCIMX6U7CVM08AB-ND MCIMX6U7CVM08AB MCIMX6U7CVM08AB MCIMX6U7CVM08AB MCIMX6U7CVM08AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6U7CVM08AB 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Package Type P-BGA; Other; 624-MAPBGA (21x21) Other; Tray Other; 624-LFBGA BGA; Other; 624-LFBGA Other; 624-LFBGA
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Microprocessor Family i.MX 6DualLite ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.275 V to 1.5 V 1.8V; 2.5V; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - 1381391-AM3703CBPD60 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
4 suppliers
Embedded - Microprocessors - AM1808BZCEA3 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details