ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, MAPBGA 624
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
I.MX 6DL ROM PERF ENHAN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6U5EVM10ADR-ND | MCIMX6U5EVM10ADR | MCIMX6U5EVM10ADR | MCIMX6U5EVM10ADR | MCIMX6U5EVM10ADR |
| Product Name | Microprocessors | Processors - Application Specialized | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | ARM; ARMR CortexR-A9 | ARM® Cortex®-A9 | ARM; ARM® Cortex®-A9 | |
| Supply Voltage | 1.8V; 2.5V; 3.3V | ||||
| Package Type | Other; 624-LFBGA | BGA; Other; 624-LFBGA |