ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
IC MPU I.MX6DL 1.0GHZ 624MAPBGA Product overview: MCIMX6U5EVM10AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U5EVM10AB can be used for catalog matching and distributor lookup.
MCIMX6U5EVM10AB - I.MX 6 32-BIT
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | MCIMX6U5EVM10AB-ND | 694-MCIMX6U5EVM10AB | MCIMX6U5EVM10AB | MCIMX6U5EVM10AB |
| Product Name | Microprocessors | 1.0GHZ Embedded Microprocessor MPU | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 2 Core, 32-Bit | ||
| Microprocessor Family | ARM; ARM® Cortex®-A9 | i.MX 6DualLite | ARM; ARMR CortexR-A9 | ARM® Cortex®-A9 |
| Supply Voltage | 1.8V; 2.5V; 3.3V | 1.25 V to 1.5 V | ||
| Package Type | Other; 624-LFBGA | Other; Tray | BGA; Other; 624-LFBGA |