NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX6U5DVM10AD

Description
IC MPU I.MX6DL 1.0GHZ 624MAPBGA Product overview: MCIMX6U5DVM10AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U5DVM10AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6DL 1.0GHZ 624MAPBGA Product overview: MCIMX6U5DVM10AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U5DVM10AD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6U5DVM10AD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6U5DVM10AD
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6U5DVM10AD
IC MPU I.MX6DL 1.0GHZ 624MAPBGA Product overview: MCIMX6U5DVM10AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U5DVM10AD can be used for catalog matching and distributor lookup.

IC MPU I.MX6DL 1.0GHZ 624MAPBGA Product overview: MCIMX6U5DVM10AD from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6U5DVM10AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1078069-MCIMX6U5DVM10AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1078069-MCIMX6U5DVM10AD
Integrated Circuits (ICs) - Embedded - Microprocessors 1078069-MCIMX6U5DVM10AD
Win Source Part Number: 1078069-MCIMX6U5DVM1 0AD Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6DL Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 2 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tray Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Standard Package: 60 Package / Case: 624-LFBGA Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: 0°C ~ 95°C (TJ) Alternative Parts (Cross-Reference): MCIMX6U5DVM10ADMCIMX 6U5DVM10AD.; ECCN: 5A992C Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 935360464557 Base Product Number: MCIMX6

Win Source Part Number: 1078069-MCIMX6U5DVM10AD
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX6DL
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 2 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (4)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package: Tray
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Standard Package: 60
Package / Case: 624-LFBGA
Supplier Device Package: 624-MAPBGA (21x21)
Temperature Range - Operating: 0°C ~ 95°C (TJ)
Alternative Parts (Cross-Reference): MCIMX6U5DVM10ADMCIMX6U5DVM10AD.;
ECCN: 5A992C
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 935360464557
Base Product Number: MCIMX6

Buy Now Datasheet
Microprocessors - MCIMX6U5DVM10AD-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6U5DVM10AD-ND
Microprocessors MCIMX6U5DVM10AD-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - MCIMX6U5DVM10AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6U5DVM10AD
Microprocessors MCIMX6U5DVM10AD
ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6DL 2 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6U5DVM10AD
Processors - Application Specialized MCIMX6U5DVM10AD
Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, MAPBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, MAPBGA 624

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6U5DVM10AD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6U5DVM10AD
Embedded - Microprocessors MCIMX6U5DVM10AD
I.MX 6DL ROM PERF ENHAN

I.MX 6DL ROM PERF ENHAN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6U5DVM10AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6U5DVM10AD
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6U5DVM10AD
IC MPU I.MX6DL 1.0GHZ 624MAPBGA

IC MPU I.MX6DL 1.0GHZ 624MAPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6U5DVM10AD 1078069-MCIMX6U5DVM10AD MCIMX6U5DVM10AD-ND MCIMX6U5DVM10AD MCIMX6U5DVM10AD MCIMX6U5DVM10AD MCIMX6U5DVM10AD
Product Name 1.0GHZ Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors Microprocessors Processors - Application Specialized Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6DualLite ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.25 V to 1.5 V 1.8V, 2.5V, 2.8V, 3.3V 1.8V; 2.5V; 3.3V
Package Type Other; Tray Other; 624-LFBGA BGA; Other; 624-LFBGA
Pin Count 624 624
Unlock Full Specs
to access all available technical data

Similar Products

AM3357 Sitara Processor - AM3357BZCZA80 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Microprocessors - CS80C286-12 - Lingto Electronic Limited
Specs
Microprocessor Family 80C286
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details