NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6S6AVM08AB MCIMX6S6AVM08AB

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739901-MCIMX6S6AVM08 AB Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1336+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739901-MCIMX6S6AVM08 AB Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1336+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6S6AVM08AB - 739901-MCIMX6S6AVM08AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6S6AVM08AB
739901-MCIMX6S6AVM08AB
Embedded - Embedded - Microprocessors - MCIMX6S6AVM08AB 739901-MCIMX6S6AVM08AB
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 739901-MCIMX6S6AVM08 AB Manufacturer Homepage: www.freescale.com Reference case: BGA Reference Date Code: 1336+ Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 739901-MCIMX6S6AVM08AB
Manufacturer Homepage: www.freescale.com
Reference case: BGA
Reference Date Code: 1336+
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Microprocessors - MCIMX6S6AVM08AB-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6S6AVM08AB-ND
Microprocessors MCIMX6S6AVM08AB-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
800MHZ Embedded Microprocessor MPU - 694-MCIMX6S6AVM08AB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Embedded Microprocessor MPU
694-MCIMX6S6AVM08AB
800MHZ Embedded Microprocessor MPU 694-MCIMX6S6AVM08AB
IC MPU I.MX6S 800MHZ 624MAPBGA Product overview: MCIMX6S6AVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S6AVM08AB can be used for catalog matching and distributor lookup.

IC MPU I.MX6S 800MHZ 624MAPBGA Product overview: MCIMX6S6AVM08AB from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 800MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S6AVM08AB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6S6AVM08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S6AVM08AB
Microprocessors MCIMX6S6AVM08AB
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - MCIMX6S6AVM08AB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S6AVM08AB
Microprocessors MCIMX6S6AVM08AB
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - MCIMX6S6AVM08AB - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6S6AVM08AB
Microprocessors MCIMX6S6AVM08AB
I.MX 6 SERIES 32 BIT MPU, ARM CO

I.MX 6 SERIES 32 BIT MPU, ARM CO

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6S6AVM08AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6S6AVM08AB
Embedded - Microprocessors MCIMX6S6AVM08AB
IC MPU I.MX6S 800MHZ 624MAPBGA

IC MPU I.MX6S 800MHZ 624MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6S6AVM08AB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6S6AVM08AB
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6S6AVM08AB
I.MX 6 SERIES 32 BIT MPU, ARM CO

I.MX 6 SERIES 32 BIT MPU, ARM CO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 739901-MCIMX6S6AVM08AB MCIMX6S6AVM08AB-ND 694-MCIMX6S6AVM08AB MCIMX6S6AVM08AB MCIMX6S6AVM08AB MCIMX6S6AVM08AB MCIMX6S6AVM08AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6S6AVM08AB Microprocessors 800MHZ Embedded Microprocessor MPU Microprocessors Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6Solo ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.8V; 2.5V; 3.3V 1.5 V
Package Type Other; 624-LFBGA Other; Tray BGA; Other; 624-LFBGA Other; 624-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM3505AZERQ5 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A8
Package Type BGA; Other; 484-BBGA Exposed Pad
View Details
2 suppliers
Embedded - Microprocessors - AM3354ZCED50 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
600MHZ Embedded Microprocessor MPU - 694-SAM9X60D5M-I/4FB - ERSAELECTRONICS PTE. LTD.
Specs
Microprocessor Family SAM9X60
Supply Voltage 1.02 V to 1.21 V
Package Type Other; Tray
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details