NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6S5EVM10ACR

Description
Win Source Part Number: 1078068-MCIMX6S5EVM1 0ACR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6S Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tape & Reel Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Standard Package: 500 Package / Case: 624-LFBGA Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: -20°C ~ 105°C (TJ) Alternative Parts (Cross-Reference): MCIMX6S5DVM10AB; MCIMX6S5DVM10AC; MCIMX6S5DVM10ACRMCIM X6S5EVM10ACR.; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15257-2,93531175 6518,568-15257-1,MCI MX6S5EVM10ACR-ND,568 -15257-6 Base Product Number: MCIMX6
Request a Quote Datasheet
Description
Win Source Part Number: 1078068-MCIMX6S5EVM1 0ACR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6S Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tape & Reel Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Standard Package: 500 Package / Case: 624-LFBGA Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: -20°C ~ 105°C (TJ) Alternative Parts (Cross-Reference): MCIMX6S5DVM10AB; MCIMX6S5DVM10AC; MCIMX6S5DVM10ACRMCIM X6S5EVM10ACR.; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15257-2,93531175 6518,568-15257-1,MCI MX6S5EVM10ACR-ND,568 -15257-6 Base Product Number: MCIMX6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1078068-MCIMX6S5EVM10ACR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1078068-MCIMX6S5EVM10ACR
Integrated Circuits (ICs) - Embedded - Microprocessors 1078068-MCIMX6S5EVM10ACR
Win Source Part Number: 1078068-MCIMX6S5EVM1 0ACR Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: i.MX6S Core Processor: ARM® Cortex®-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON™ SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Package: Tape & Reel Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Standard Package: 500 Package / Case: 624-LFBGA Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: -20°C ~ 105°C (TJ) Alternative Parts (Cross-Reference): MCIMX6S5DVM10AB; MCIMX6S5DVM10AC; MCIMX6S5DVM10ACRMCIM X6S5EVM10ACR.; ECCN: 5A992C Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Other Names: 568-15257-2,93531175 6518,568-15257-1,MCI MX6S5EVM10ACR-ND,568 -15257-6 Base Product Number: MCIMX6

Win Source Part Number: 1078068-MCIMX6S5EVM10ACR
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: i.MX6S
Core Processor: ARM® Cortex®-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON™ SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (4)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package: Tape & Reel
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Standard Package: 500
Package / Case: 624-LFBGA
Supplier Device Package: 624-MAPBGA (21x21)
Temperature Range - Operating: -20°C ~ 105°C (TJ)
Alternative Parts (Cross-Reference): MCIMX6S5DVM10AB; MCIMX6S5DVM10AC; MCIMX6S5DVM10ACRMCIMX6S5EVM10ACR.;
ECCN: 5A992C
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Other Names: 568-15257-2,935311756518,568-15257-1,MCIMX6S5EVM10ACR-ND,568-15257-6
Base Product Number: MCIMX6

Buy Now Datasheet
Microprocessors - 568-15257-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15257-2-ND
Microprocessors 568-15257-2-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - 568-15257-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15257-6-ND
Microprocessors 568-15257-6-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Microprocessors - 568-15257-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15257-1-ND
Microprocessors 568-15257-1-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6S5EVM10ACR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6S5EVM10ACR
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6S5EVM10ACR
IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S5EVM10ACR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S5EVM10ACR can be used for catalog matching and distributor lookup.

IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S5EVM10ACR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S5EVM10ACR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6S5EVM10ACR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S5EVM10ACR
Microprocessors MCIMX6S5EVM10ACR
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6S5EVM10ACR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6S5EVM10ACR
Embedded - Microprocessors MCIMX6S5EVM10ACR
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6S5EVM10ACR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6S5EVM10ACR
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6S5EVM10ACR
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site
Microprocessors - MCIMX6S5EVM10ACR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6S5EVM10ACR
Microprocessors MCIMX6S5EVM10ACR
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1078068-MCIMX6S5EVM10ACR 568-15257-2-ND 694-MCIMX6S5EVM10ACR MCIMX6S5EVM10ACR MCIMX6S5EVM10ACR MCIMX6S5EVM10ACR MCIMX6S5EVM10ACR
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 2.8V, 3.3V 1.8V; 2.5V; 3.3V 1.25 V to 1.5 V
Operating Temperature -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 C (-4 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F) -20 to 105 C (-4 to 221 F)
Microprocessor Family ARM; ARM® Cortex®-A9 i.MX 6Solo ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9
Unlock Full Specs
to access all available technical data

Similar Products

 - 9511A-1DM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; SBCDIP24
View Details
AM1808 Sitara Processor - AM1808BZWT3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details