NXP Semiconductors Embedded - Embedded - Microprocessors - MCIMX6S5DVM10AC MCIMX6S5DVM10AC

Description
Manufacturer: NXP Win Source Part Number: 1220770-MCIMX6S5DVM1 0AC Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Family Name: MCIMX6S Categories: Integrated Circuits Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 624-LFBGA Alternative Parts (Cross-Reference): MCIMX6S5DVM10ACR; MCIMX6S5DVM10ADR; MCIMX6S5DVM10AD; Introduction Date: September 06, 2012 ECCN: 5A992 Country of Origin: China, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1220770-MCIMX6S5DVM1 0AC Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Family Name: MCIMX6S Categories: Integrated Circuits Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 624-LFBGA Alternative Parts (Cross-Reference): MCIMX6S5DVM10ACR; MCIMX6S5DVM10ADR; MCIMX6S5DVM10AD; Introduction Date: September 06, 2012 ECCN: 5A992 Country of Origin: China, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6S5DVM10AC - 1220770-MCIMX6S5DVM10AC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6S5DVM10AC
1220770-MCIMX6S5DVM10AC
Embedded - Embedded - Microprocessors - MCIMX6S5DVM10AC 1220770-MCIMX6S5DVM10AC
Manufacturer: NXP Win Source Part Number: 1220770-MCIMX6S5DVM1 0AC Packaging: Tray Core Processor: ARM Cortex-A9 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 1.0GHz Co-Processors/DSP: Multimedia; NEON SIMD RAM Controllers: LPDDR2, LVDDR3, DDR3 Graphics Acceleration: Yes Display & Interface Controllers: Keypad, LCD Ethernet: 10/100/1000Mbps (1) USB: USB 2.0 + PHY (4) Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART Family Name: MCIMX6S Categories: Integrated Circuits Supplier Device Package: 624-MAPBGA (21x21) Temperature Range - Operating: 0°C ~ 95°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 624-LFBGA Alternative Parts (Cross-Reference): MCIMX6S5DVM10ACR; MCIMX6S5DVM10ADR; MCIMX6S5DVM10AD; Introduction Date: September 06, 2012 ECCN: 5A992 Country of Origin: China, Singapore, Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1220770-MCIMX6S5DVM10AC
Packaging: Tray
Core Processor: ARM Cortex-A9
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 1.0GHz
Co-Processors/DSP: Multimedia; NEON SIMD
RAM Controllers: LPDDR2, LVDDR3, DDR3
Graphics Acceleration: Yes
Display & Interface Controllers: Keypad, LCD
Ethernet: 10/100/1000Mbps (1)
USB: USB 2.0 + PHY (4)
Voltage - I/O: 1.8V, 2.5V, 2.8V, 3.3V
Security Features: ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Additional Interfaces: CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Family Name: MCIMX6S
Categories: Integrated Circuits
Supplier Device Package: 624-MAPBGA (21x21)
Temperature Range - Operating: 0°C ~ 95°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 624-LFBGA
Alternative Parts (Cross-Reference): MCIMX6S5DVM10ACR; MCIMX6S5DVM10ADR; MCIMX6S5DVM10AD;
Introduction Date: September 06, 2012
ECCN: 5A992
Country of Origin: China, Singapore, Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)

Buy Now Datasheet
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6S5DVM10AC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6S5DVM10AC
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6S5DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S5DVM10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S5DVM10AC can be used for catalog matching and distributor lookup.

IC MPU I.MX6S 1.0GHZ 624MAPBGA Product overview: MCIMX6S5DVM10AC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6S5DVM10AC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - MCIMX6S5DVM10AC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
MCIMX6S5DVM10AC-ND
Microprocessors MCIMX6S5DVM10AC-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6S5DVM10AC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6S5DVM10AC
Embedded - Microprocessors MCIMX6S5DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6S5DVM10AC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6S5DVM10AC
Microprocessors MCIMX6S5DVM10AC
ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 1.0GHz 624-MAPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6S5DVM10AC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6S5DVM10AC
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6S5DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site
Microprocessors - MCIMX6S5DVM10AC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6S5DVM10AC
Microprocessors MCIMX6S5DVM10AC
IC MPU I.MX6S 1.0GHZ 624MAPBGA

IC MPU I.MX6S 1.0GHZ 624MAPBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1220770-MCIMX6S5DVM10AC 694-MCIMX6S5DVM10AC MCIMX6S5DVM10AC-ND MCIMX6S5DVM10AC MCIMX6S5DVM10AC MCIMX6S5DVM10AC MCIMX6S5DVM10AC
Product Name Embedded - Embedded - Microprocessors - MCIMX6S5DVM10AC 1.0GHZ Embedded Microprocessor MPU Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.8V, 2.5V, 2.8V, 3.3V 1.25 V to 1.5 V 1.8V; 2.5V; 3.3V
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F) 0 to 95 C (32 to 203 F)
Microprocessor Family i.MX 6Solo ARM; ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9 ARM® Cortex®-A9
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806BZCEA3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details