NXP Semiconductors 1.0GHZ Embedded Microprocessor MPU MCIMX6Q5EYM10ADR

Description
IC MPU I.MX6Q 1.0GHZ 624FCPBGA Product overview: MCIMX6Q5EYM10ADR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EYM10ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MPU I.MX6Q 1.0GHZ 624FCPBGA Product overview: MCIMX6Q5EYM10ADR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EYM10ADR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0GHZ Embedded Microprocessor MPU - 694-MCIMX6Q5EYM10ADR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.0GHZ Embedded Microprocessor MPU
694-MCIMX6Q5EYM10ADR
1.0GHZ Embedded Microprocessor MPU 694-MCIMX6Q5EYM10ADR
IC MPU I.MX6Q 1.0GHZ 624FCPBGA Product overview: MCIMX6Q5EYM10ADR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EYM10ADR can be used for catalog matching and distributor lookup.

IC MPU I.MX6Q 1.0GHZ 624FCPBGA Product overview: MCIMX6Q5EYM10ADR from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.0GHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 1.0GHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MCIMX6Q5EYM10ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microprocessors - MCIMX6Q5EYM10ADR - 884017-MCIMX6Q5EYM10ADR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Q5EYM10ADR
884017-MCIMX6Q5EYM10ADR
Embedded - Embedded - Microprocessors - MCIMX6Q5EYM10ADR 884017-MCIMX6Q5EYM10ADR
Manufacturer: NXP Win Source Part Number: 884017-MCIMX6Q5EYM10 ADR Series: i.MX6Q Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21) Core Processor: ARM® Cortex®-A9 Speed: 1.0GHz Package: 624-LFBGA, FCBGA Package: Reel - TR Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 624-FCPBGA (21x21) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: MCIMX6Q5EYM10ADR-ND, 568-15215-6, 935321953518, 568-15215-2, 568-15215-1

Manufacturer: NXP
Win Source Part Number: 884017-MCIMX6Q5EYM10ADR
Series: i.MX6Q
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Core Processor: ARM® Cortex®-A9
Speed: 1.0GHz
Package: 624-LFBGA, FCBGA
Package: Reel - TR
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 624-FCPBGA (21x21)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: MCIMX6Q5EYM10ADR-ND, 568-15215-6, 935321953518, 568-15215-2, 568-15215-1

Buy Now Datasheet
Microprocessors - 568-15215-2-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15215-2-ND
Microprocessors 568-15215-2-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Microprocessors - 568-15215-1-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15215-1-ND
Microprocessors 568-15215-1-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Microprocessors - 568-15215-6-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
568-15215-6-ND
Microprocessors 568-15215-6-ND
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Sheung Wan, Hong Kong
Processors - Application Specialized
MCIMX6Q5EYM10ADR
Processors - Application Specialized MCIMX6Q5EYM10ADR
Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624

Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624

Buy Now Datasheet
Microprocessors - MCIMX6Q5EYM10ADR - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
MCIMX6Q5EYM10ADR
Microprocessors MCIMX6Q5EYM10ADR
IC MPU I.MX6Q 1.0GHZ 624FCBGA

IC MPU I.MX6Q 1.0GHZ 624FCBGA

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6Q5EYM10ADR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Q5EYM10ADR
Embedded - Microprocessors MCIMX6Q5EYM10ADR
IC MPU I.MX6Q 1.0GHZ 624FCBGA

IC MPU I.MX6Q 1.0GHZ 624FCBGA

Supplier's Site Datasheet
Microprocessors - MCIMX6Q5EYM10ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MCIMX6Q5EYM10ADR
Microprocessors MCIMX6Q5EYM10ADR
ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

ARM® Cortex®-A9 Microprocessor IC i.MX6Q 4 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - MCIMX6Q5EYM10ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
MCIMX6Q5EYM10ADR
Integrated Circuits (ICs) - Embedded - Microprocessors MCIMX6Q5EYM10ADR
IC MPU I.MX6Q 1.0GHZ 624FCPBGA

IC MPU I.MX6Q 1.0GHZ 624FCPBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-MCIMX6Q5EYM10ADR 884017-MCIMX6Q5EYM10ADR 568-15215-2-ND MCIMX6Q5EYM10ADR MCIMX6Q5EYM10ADR MCIMX6Q5EYM10ADR MCIMX6Q5EYM10ADR MCIMX6Q5EYM10ADR
Product Name 1.0GHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - MCIMX6Q5EYM10ADR Microprocessors Processors - Application Specialized Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Microprocessor Family i.MX 6Quad ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARM® Cortex®-A9 ARM® Cortex®-A9 ARM; ARMR CortexR-A9
Supply Voltage 1.05 V to 1.5 V 1.8V; 2.5V; 3.3V
Package Type Other; Tape & Reel (TR) P-BGA; Other; 624-FCPBGA (21x21) Other; 624-LFBGA, FCBGA Other; 624-LFBGA, FCBGA BGA; Other; 624-LFBGA, FCBGA
Pin Count 624 624
Unlock Full Specs
to access all available technical data

Similar Products

AM3894 Sitara Processor - AM3894CCYG135 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.5V; 1.8V; 3.3V
Package Type Other; FCBGA
View Details
6 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details